The AH3369Q is an AEC-Q100 Grade 0 qualified, high-voltage, low-sensitivity Hall-effect unipolar switch designed for automotive position and proximity sensing, operating from 3.0V to 28V with a temperature range of -40°C to +150°C. It features a single open-drain output with overcurrent limiting and integrated Zener clamps on supply and output pins, with a typical operate point of 175G and release point of 150G. The device is available in SOT23 packaging, with the AH3369Q-SA-7 variant supplied in 7" tape and reel for surface-mount applications. The part includes a reverse blocking diode, chopper-stabilized architecture for thermal stability, and ESD protection rated at HBM > 8kV and CDM > 2kV. The AH3369Q is not recommended for new designs; use AH3329Q instead.
Win Source Part Number: 1044089-AH3369Q-SA-7
Category: Sensors, Transducers>Magnetic
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Sensing Range: 17.5mT Trip, 1mT Release
Voltage - Supply: 3V ~ 28V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH3369Q-SA-7DITR,AH3
Base Product Number: AH3369
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1044089-AH3369Q-SA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |