DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3369Q-P-B AH3369Q-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860749-AH3369Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP Package: Bulk Mounting: Through Hole Family Name: AH3369 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860749-AH3369Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP Package: Bulk Mounting: Through Hole Family Name: AH3369 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3369Q-P-B - 860749-AH3369Q-P-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3369Q-P-B
860749-AH3369Q-P-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3369Q-P-B 860749-AH3369Q-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 860749-AH3369Q-P-B Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP Package: Bulk Mounting: Through Hole Family Name: AH3369 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 860749-AH3369Q-P-B
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: 3-SIP
Package: Bulk
Mounting: Through Hole
Family Name: AH3369
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3369Q-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3369Q-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860749-AH3369Q-P-B AH3369Q-P-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3369Q-P-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1210ELHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2 - TLE4955C E2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details