DIODES Incorporated Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. AH3367Q-SA-7

Description
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:115G; Release Point Typ:90G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:115G; Release Point Typ:90G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. - 15AC8108 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc.
15AC8108
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. 15AC8108
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:115G; Release Point Typ:90G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:115G; Release Point Typ:90G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3367Q-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3367Q-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips
Product Number 15AC8108 AH3367Q-SA-7
Product Name Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Input Voltage 3 to 28 volts 3 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1322LUA-T - 813088-A1322LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details