Manufacturer: Diodes Incorporated
Win Source Part Number: 911270-AH3367Q-P-B
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: 3-SIP
Package: Bulk
Mounting: Through Hole
Family Name: AH3367
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
HALL EFFECT SWITCH, UNIPOLAR, SIP-3; Hall Effect Type:Unipolar; Operate Point Typ:115G; Release Point Typ:90G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 911270-AH3367Q-P-B | 15AC8107 | AH3367Q-P-B |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-B | Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc. | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | |
| Package / Mounting | 3-SIP | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |