DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-A AH3367Q-P-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860746-AH3367Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: AH3367 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3367Q-P-ADICT, AH3367Q-P-ADITB
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860746-AH3367Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: AH3367 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3367Q-P-ADICT, AH3367Q-P-ADITB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-A - 860746-AH3367Q-P-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-A
860746-AH3367Q-P-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-A 860746-AH3367Q-P-A
Manufacturer: Diodes Incorporated Win Source Part Number: 860746-AH3367Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP Package: 3-SIP, Formed Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: AH3367 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3367Q-P-ADICT, AH3367Q-P-ADITB

Manufacturer: Diodes Incorporated
Win Source Part Number: 860746-AH3367Q-P-A
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Package: 3-SIP, Formed Leads
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: AH3367
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3367Q-P-ADICT, AH3367Q-P-ADITB

Buy Now Datasheet
Switches (Solid State) - AH3367Q-P-A - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3367Q-P-A
Switches (Solid State) AH3367Q-P-A
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3367Q-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3367Q-P-A
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860746-AH3367Q-P-A AH3367Q-P-A AH3367Q-P-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3367Q-P-A Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014C16 - TLE5014C16 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details