DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3366Q-P-A AH3366Q-P-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911269-AH3366Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP, Formed Leads Mounting: Through Hole Family Name: AH3366 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3366Q-P-ADITB, AH3366Q-P-ADICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911269-AH3366Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP, Formed Leads Mounting: Through Hole Family Name: AH3366 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3366Q-P-ADITB, AH3366Q-P-ADICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3366Q-P-A - 911269-AH3366Q-P-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3366Q-P-A
911269-AH3366Q-P-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3366Q-P-A 911269-AH3366Q-P-A
Manufacturer: Diodes Incorporated Win Source Part Number: 911269-AH3366Q-P-A Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect Package: Cut Tape (CT), Tape & Box (TB) Package: 3-SIP, Formed Leads Mounting: Through Hole Family Name: AH3366 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH3366Q-P-ADITB, AH3366Q-P-ADICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 911269-AH3366Q-P-A
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect
Package: Cut Tape (CT), Tape & Box (TB)
Package: 3-SIP, Formed Leads
Mounting: Through Hole
Family Name: AH3366
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3366Q-P-ADITB, AH3366Q-P-ADICT

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3366Q-P-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3366Q-P-A
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 911269-AH3366Q-P-A AH3366Q-P-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3366Q-P-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Hall Effect Switch, 25G, 0.01A, Tsop-6; Hall Effect Type Infineon - 18AC0648 - Newark, An Avnet Company
Specs
Input Voltage 2.7 to 18 volts
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk,Bulk
Input Voltage 4 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details