DIODES Incorporated Switches (Solid State) AH3365Q-SA-7

Description
MAGNETIC SWITCH UNIPOLAR SOT23
Datasheet
Description
MAGNETIC SWITCH UNIPOLAR SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - AH3365Q-SA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3365Q-SA-7
Switches (Solid State) AH3365Q-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23

MAGNETIC SWITCH UNIPOLAR SOT23

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3365Q-SA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3365Q-SA-7
MAGNETIC SWITCH UNIPOLAR SOT23

MAGNETIC SWITCH UNIPOLAR SOT23

Supplier's Site
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. - 15AC8104 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc.
15AC8104
Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. 15AC8104
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:100G; Release Point Typ:80G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:100G; Release Point Typ:80G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number AH3365Q-SA-7 AH3365Q-SA-7 15AC8104
Product Name Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc.
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data