Win Source Part Number: 1375855-AH3363Q-SA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AH3363
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 5.5mT Trip, 3.5mT Release
Test Condition: 25°C
Voltage - Supply: 3V ~ 28V
Current - Supply (Max): 4mA
Current - Output (Max): 60mA
Output Type: Open Drain
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:55G; Release Point Typ:35G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1375855-AH3363Q-SA-7 | AH3363Q-SA-7 | AH3363Q-SA-7 | 15AC8100 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |