Manufacturer: Diodes Incorporated
Win Source Part Number: 911263-AH3362Q-SA-7
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH3362
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH3362Q-SA-7DITR, AH3362Q-SA-7DICT, AH3362Q-SA-7DIDKR
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
HALL EFFECT SWITCH, UNIPOLAR, SOT-23-3; Hall Effect Type:Unipolar; Operate Point Typ:30G; Release Point Typ:20G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 911263-AH3362Q-SA-7 | AH3362Q-SA-7 | AH3362Q-SA-7 | 15AC8098 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3362Q-SA-7 | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, Unipolar, Sot-23-3; Hall Effect Type Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SOT-23-3 | Surface Mount | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |