DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3362Q-P-B

Description
MAGNETIC SWITCH UNIPOLAR 3SIP
Datasheet
Description
MAGNETIC SWITCH UNIPOLAR 3SIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3362Q-P-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3362Q-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site
Switches (Solid State) - AH3362Q-P-B - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH3362Q-P-B
Switches (Solid State) AH3362Q-P-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site Datasheet
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc. - 15AC8097 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc.
15AC8097
Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc. 15AC8097
HALL EFFECT SWITCH, UNIPOLAR, SIP-3; Hall Effect Type:Unipolar; Operate Point Typ:30G; Release Point Typ:20G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

HALL EFFECT SWITCH, UNIPOLAR, SIP-3; Hall Effect Type:Unipolar; Operate Point Typ:30G; Release Point Typ:20G; Supply Voltage Min:3V; Supply Voltage Max:28V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number AH3362Q-P-B AH3362Q-P-B 15AC8097
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Hall Effect Switch, Unipolar, Sip-3; Hall Effect Type Diodes Inc.
Sensor Type Magnetic Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 28 volts 3 to 28 volts 3 to 28 volts
Unlock Full Specs
to access all available technical data