Manufacturer: Diodes Incorporated
Win Source Part Number: 1016349-AH3360-FT4-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: South Pole
Current - Supply (Max): 8μA
Current - Output (Max): 3mA
Sensing Range: 4.6mT Trip, 0.9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (1.5x2)
Purpose: Unipolar Switch
Supply Voltage - Operating: 1.6 V to 3.6 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH UNIPOLAR 6DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1016349-AH3360-FT4-7 | AH3360-FT4-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FT4-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |