DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FA-7 AH3360-FA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142984-AH3360-FA-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XDFN Exposed Pad Technology: Hall Effect Output Type: Push-Pull Operating Supply Voltage: 1.6 V ~ 3.6 V Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Sensing Range: 4.6mT Trip, 0.9mT Release Family Name: AH3360 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-DFN-EP (1.2x1.6) Current - Output (Maximum): 3mA Maximum Supply Current: 8μA Alternative Parts (Cross-Reference): S-5715CNDH1-I4T1U; S-5715ENSL1-I4T1U; S-5715ENSH1-I4T1U; Introduction Date: July 30, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142984-AH3360-FA-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XDFN Exposed Pad Technology: Hall Effect Output Type: Push-Pull Operating Supply Voltage: 1.6 V ~ 3.6 V Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Sensing Range: 4.6mT Trip, 0.9mT Release Family Name: AH3360 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-DFN-EP (1.2x1.6) Current - Output (Maximum): 3mA Maximum Supply Current: 8μA Alternative Parts (Cross-Reference): S-5715CNDH1-I4T1U; S-5715ENSL1-I4T1U; S-5715ENSH1-I4T1U; Introduction Date: July 30, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FA-7 - 1142984-AH3360-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FA-7
1142984-AH3360-FA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FA-7 1142984-AH3360-FA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1142984-AH3360-FA-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XDFN Exposed Pad Technology: Hall Effect Output Type: Push-Pull Operating Supply Voltage: 1.6 V ~ 3.6 V Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: South Pole Sensing Range: 4.6mT Trip, 0.9mT Release Family Name: AH3360 Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-DFN-EP (1.2x1.6) Current - Output (Maximum): 3mA Maximum Supply Current: 8μA Alternative Parts (Cross-Reference): S-5715CNDH1-I4T1U; S-5715ENSL1-I4T1U; S-5715ENSH1-I4T1U; Introduction Date: July 30, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142984-AH3360-FA-7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XDFN Exposed Pad
Technology: Hall Effect
Output Type: Push-Pull
Operating Supply Voltage: 1.6 V ~ 3.6 V
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Sensing Range: 4.6mT Trip, 0.9mT Release
Family Name: AH3360
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-DFN-EP (1.2x1.6)
Current - Output (Maximum): 3mA
Maximum Supply Current: 8μA
Alternative Parts (Cross-Reference): S-5715CNDH1-I4T1U; S-5715ENSL1-I4T1U; S-5715ENSH1-I4T1U;
Introduction Date: July 30, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH3360-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH3360-FA-7
MAGNETIC SWITCH UNIPOLAR 4DFN

MAGNETIC SWITCH UNIPOLAR 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1142984-AH3360-FA-7 AH3360-FA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH3360-FA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data