DIODES Incorporated Switches (Solid State) AH3323Q-W-7

Description
HALL UNIPOLAR SWITCH SC59 T&R 3K
Request a Quote Datasheet
Description
HALL UNIPOLAR SWITCH SC59 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3323Q-W-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3323Q-W-7TR-ND
Switches (Solid State) 31-AH3323Q-W-7TR-ND
HALL UNIPOLAR SWITCH SC59 T&R 3K

HALL UNIPOLAR SWITCH SC59 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3323Q-W-7TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041041-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details