DIODES Incorporated Switches (Solid State) AH3282Q-P-A

Description
Hall Latch Switch SIP-3 AMMO 4K
Request a Quote Datasheet
Description
Hall Latch Switch SIP-3 AMMO 4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH3282Q-P-A-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH3282Q-P-A-ND
Switches (Solid State) 31-AH3282Q-P-A-ND
Hall Latch Switch SIP-3 AMMO 4K

Hall Latch Switch SIP-3 AMMO 4K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH3282Q-P-A-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensors - 315243 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details