Motor Driver Power MOSFET On/Off TO-94
IC MOTOR DRIVER 2.5V-15V TO94
IC MOTOR DRIVER 2.5V-15V TO94
Motor Driver Power MOSFET On/Off TO-94
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AH2985-P-BDI-ND | AH2985-P-B | AH2985-P-B | AH2985-P-B |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 4-SSIP | |||
| Communication | On/Off | On/Off | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 2 to 15 volts |