DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - AH2984-YG-13 AH2984-YG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 709429-AH2984-YG-13 Packaging: Reel Mounting Style: SMD Applications: Fan Motor Driver Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Low Side (2) Output Current: 500mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: AH2984 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 15V Load Voltage (V): 2.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 709429-AH2984-YG-13 Packaging: Reel Mounting Style: SMD Applications: Fan Motor Driver Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Low Side (2) Output Current: 500mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: AH2984 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 15V Load Voltage (V): 2.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AH2984-YG-13 - 709429-AH2984-YG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH2984-YG-13
709429-AH2984-YG-13
PMIC - PMIC - Motor Drivers, Controllers - AH2984-YG-13 709429-AH2984-YG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 709429-AH2984-YG-13 Packaging: Reel Mounting Style: SMD Applications: Fan Motor Driver Technology: Power MOSFET Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Low Side (2) Output Current: 500mA Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: AH2984 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 15V Load Voltage (V): 2.5V ~ 15V

Manufacturer: Diodes Incorporated
Win Source Part Number: 709429-AH2984-YG-13
Packaging: Reel
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Low Side (2)
Output Current: 500mA
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-89-5/6
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: AH2984
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 15V
Load Voltage (V): 2.5V ~ 15V

Buy Now
Singapore, Singapore
2.5V 15V SOT89 Motor Driver IC
744-AH2984-YG-13
2.5V 15V SOT89 Motor Driver IC 744-AH2984-YG-13
IC MOTOR DRIVER 2.5V-15V SOT89-5 Product overview: AH2984-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 15V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH2984-YG-13 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.5V-15V SOT89-5 Product overview: AH2984-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 15V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH2984-YG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AH2984-YG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH2984-YG-13DITR-ND
Motor Drivers, Controllers AH2984-YG-13DITR-ND
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
Motor Drivers, Controllers - 1034-AH2984-YG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1034-AH2984-YG-13DICT-ND
Motor Drivers, Controllers 1034-AH2984-YG-13DICT-ND
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH2984-YG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH2984-YG-13
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH2984-YG-13
IC MOTOR DRIVER 2.5V-15V SOT89-5

IC MOTOR DRIVER 2.5V-15V SOT89-5

Supplier's Site
Motor Drivers, Controllers - AH2984-YG-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH2984-YG-13
Motor Drivers, Controllers AH2984-YG-13
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AH2984-YG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH2984-YG-13
PMIC - Motor Drivers, Controllers AH2984-YG-13
IC MOTOR DRIVER 2.5V-15V SOT89-5

IC MOTOR DRIVER 2.5V-15V SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 709429-AH2984-YG-13 744-AH2984-YG-13 AH2984-YG-13DITR-ND AH2984-YG-13 AH2984-YG-13 AH2984-YG-13
Product Name PMIC - PMIC - Motor Drivers, Controllers - AH2984-YG-13 2.5V 15V SOT89 Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 2 to 15 volts 2 to 15 volts
DC Input 2 to 15 volts 15 volts 2 to 15 volts
Continuous Current 0.5000 amps 0.5000 amps 0.5000 amps
PC-Based Bus On/Off
Unlock Full Specs
to access all available technical data