IC MOTOR DRIVER 2.5V-15V 4SIP Product overview: AH2984-PG-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH2984-PG-B can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off 4-SIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 009607-AH2984-PG-B
Packaging: Bulk
Applications: Fan Motor Driver
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 2.5 V to 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 4-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2.5V-15V 4SIP
Motor Driver Power MOSFET On/Off 4-SIP
IC MOTOR DRIVER 2.5V-15V 4SIP
MOTOR CONTROLLER, -40 TO 105 DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AH2984-PG-B | AH2984-PG-BDI-ND | 009607-AH2984-PG-B | AH2984-PG-B | AH2984-PG-B | AH2984-PG-B | 28AK5439 |
| Product Name | 2.5V 15V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AH2984-PG-B | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller, -40 To 105 Deg C Rohs Compliant Diodes Inc. |
| PC-Based Bus | On/Off | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 15 volts | 2 to 15 volts | 2 to 15 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 4-SSIP |