IC HALL FAN CTRLR 400MA 5-SIP Product overview: AH293-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 400MA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH293-PL-B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1016347-AH293-PL-B
Packaging: Bulk
Applications: Fan Motor Driver
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 1.8 V to 5.75 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 5-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5.75 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC HALL FAN CTRLR 400MA 5-SIP
IC MOTOR DRIVER 1.8V-5.75V 5SIP
IC HALL FAN CTRLR 400MA 5-SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-AH293-PL-B | 1016347-AH293-PL-B | AH293-PL-B | AH293-PL-B | 233-AH293-PL-B | AH293-PL-B |
| Product Name | 400MA Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH293-PL-B | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 1.8V-5.75V 5SIP | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) |