Manufacturer: Diodes Incorporated
Win Source Part Number: 077994-AH292-YG-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 1.8 V to 5.75 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5.75 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Fan Motor Controller 6-Pin(5+Tab) SOT-89 T/R Product overview: AH292-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT-89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH292-YG-13 can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 1.8V-5.75V SOT89-5
Motor Driver Power MOSFET On/Off SOT-89-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 077994-AH292-YG-13 | 744-AH292-YG-13 | AH292-YG-13 | AH292-YG-13 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH292-YG-13 | SOT-89 Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 2 to 6 volts | |||
| DC Input | 2 to 6 volts | |||
| Continuous Current | 0.4000 amps |