Motor Driver Power MOSFET On/Off 4-SIP
IC MOTOR DRIVER 1.8V-5.75V 4SIP Product overview: AH291-PG-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5.75V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5.75V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH291-PG-B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 768360-AH291-PG-B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 150°C (TJ)
Package: 4-SIP
Applications: Fan Motor Driver
Technology: Power MOSFET
Operating Supply Voltage: 1.8 V ~ 5.75 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Low Side (2)
Output Current: 400mA
Voltage - Load: 1.8 V ~ 5.75 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: AH291
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): AH291-P; AH291-YG-13; AH291YL-B; AH291WL-7 ;
Introduction Date: July 12, 2004
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC MOTOR DRIVER 1.8V-5.75V 4SIP
IC MOTOR DRIVER 1.8V-5.75V 4SIP
Motor Driver Power MOSFET On/Off 4-SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AH291-PG-BDI-ND | 744-AH291-PG-B | 768360-AH291-PG-B | AH291-PG-B | AH291-PG-B | AH291-PG-B |
| Product Name | Motor Drivers, Controllers | 1.8V 5.75V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH291-PG-B | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 4-SSIP | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts |