DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - AH289-YL-13 AH289-YL-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 117424-AH289-YL-13 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 400mA Voltage - Load: 3.8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-5 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 117424-AH289-YL-13 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 400mA Voltage - Load: 3.8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-5 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AH289-YL-13 - 117424-AH289-YL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH289-YL-13
117424-AH289-YL-13
PMIC - PMIC - Motor Drivers, Controllers - AH289-YL-13 117424-AH289-YL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 117424-AH289-YL-13 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 400mA Voltage - Load: 3.8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-5 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 117424-AH289-YL-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 3.8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOT89 Motor Driver IC - 744-AH289-YL-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT89 Motor Driver IC
744-AH289-YL-13
SOT89 Motor Driver IC 744-AH289-YL-13
IC MOTOR DRIVER ON/OFF SOT89-5 Product overview: AH289-YL-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH289-YL-13 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER ON/OFF SOT89-5 Product overview: AH289-YL-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH289-YL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AH289-YL-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH289-YL-13
Motor Drivers, Controllers AH289-YL-13
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AH289-YL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH289-YL-13
PMIC - Motor Drivers, Controllers AH289-YL-13
IC MOTOR DRIVER 3.8V-28V SOT89-5

IC MOTOR DRIVER 3.8V-28V SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 117424-AH289-YL-13 744-AH289-YL-13 AH289-YL-13 AH289-YL-13
Product Name PMIC - PMIC - Motor Drivers, Controllers - AH289-YL-13 SOT89 Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 4 to 28 volts
DC Input 4 to 28 volts
Continuous Current 0.4000 amps
Unlock Full Specs
to access all available technical data