DIODES Incorporated 3.8V 28V SOT89 Motor Driver IC AH288-YG-13

Description
IC MOTOR DRIVER 3.8V-28V SOT89-5 Product overview: AH288-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH288-YG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 3.8V-28V SOT89-5 Product overview: AH288-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH288-YG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.8V 28V SOT89 Motor Driver IC
744-AH288-YG-13
3.8V 28V SOT89 Motor Driver IC 744-AH288-YG-13
IC MOTOR DRIVER 3.8V-28V SOT89-5 Product overview: AH288-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH288-YG-13 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3.8V-28V SOT89-5 Product overview: AH288-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH288-YG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AH288-YG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH288-YG-13DI-ND
Motor Drivers, Controllers AH288-YG-13DI-ND
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AH288-YG-13 - 45853-AH288-YG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH288-YG-13
45853-AH288-YG-13
PMIC - PMIC - Motor Drivers, Controllers - AH288-YG-13 45853-AH288-YG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 45853-AH288-YG-13 Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 400mA Voltage - Load: 3.8 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-5 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 28 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 45853-AH288-YG-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 3.8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - AH288-YG-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH288-YG-13
Motor Drivers, Controllers AH288-YG-13
Motor Driver Power MOSFET On/Off SOT-89-5

Motor Driver Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH288-YG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH288-YG-13
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH288-YG-13
IC MOTOR DRIVER 3.8V-28V SOT89-5

IC MOTOR DRIVER 3.8V-28V SOT89-5

Supplier's Site
PMIC - Motor Drivers, Controllers - AH288-YG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH288-YG-13
PMIC - Motor Drivers, Controllers AH288-YG-13
IC MOTOR DRIVER 3.8V-28V SOT89-5

IC MOTOR DRIVER 3.8V-28V SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-AH288-YG-13 AH288-YG-13DI-ND 45853-AH288-YG-13 AH288-YG-13 AH288-YG-13 AH288-YG-13
Product Name 3.8V 28V SOT89 Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - AH288-YG-13 Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 28 volts 4 to 28 volts 4 to 28 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; SOT-89-5/6
Unlock Full Specs
to access all available technical data