Motor Driver Power MOSFET On/Off 5-SIP
Motor Driver Power MOSFET On/Off 5-SIP
IC MOTOR DRIVER 3.8V-28V 5SIP Product overview: AH288-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH288-PL-B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1016345-AH288-PL-B
Packaging: Bulk
Applications: Fan Motor Driver
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 3.8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Motor Driver Power MOSFET On/Off 5-SIP
IC MOTOR DRIVER 3.8V-28V 5SIP
IC MOTOR DRIVER 3.8V-28V 5SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 981-AH288-PL-B-CHP | 744-AH288-PL-B | 1016345-AH288-PL-B | AH288-PL-B | AH288-PL-B | AH288-PL-B |
| Product Name | Motor Drivers, Controllers | 3.8V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH288-PL-B | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 5-SIP | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 28 volts | 4 to 28 volts |