IC MOTOR DRIVER 3.8V-28V SOT89-5 Product overview: AH287-YL-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 28V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 28V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH287-YL-13 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off SOT-89-5
Motor Driver Power MOSFET On/Off SOT-89-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 111805-AH287-YL-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 3.8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 3.8V-28V SOT89-5
IC MOTOR DRIVER 3.8V-28V SOT89-5
Motor Driver Power MOSFET On/Off SOT-89-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AH287-YL-13 | 981-AH287-YL-13-CHP | 111805-AH287-YL-13 | AH287-YL-13 | AH287-YL-13 | AH287-YL-13 |
| Product Name | 3.8V 28V SOT89 Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AH287-YL-13 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | On/Off | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 28 volts | 4 to 28 volts | 4 to 28 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; SOT-89-5/6 |