Manufacturer: Diodes Incorporated
Win Source Part Number: 077989-AH287-YG-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 3.8 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER 3.8V-28V SOT89-5
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 077989-AH287-YG-13 | AH287-YG-13 | AH287-YG-13 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH287-YG-13 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 28 volts | ||
| DC Input | 4 to 28 volts | ||
| Continuous Current | 0.4000 amps |