DIODES Incorporated Motor Driver IC AH287-PL-B

Description
HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER Product overview: AH287-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH287-PL-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER Product overview: AH287-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH287-PL-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-AH287-PL-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-AH287-PL-B
Motor Driver IC 744-AH287-PL-B
HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER Product overview: AH287-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH287-PL-B can be used for catalog matching and distributor lookup.

HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER Product overview: AH287-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH287-PL-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AH287-PL-B - 1142978-AH287-PL-B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH287-PL-B
1142978-AH287-PL-B
PMIC - PMIC - Motor Drivers, Controllers - AH287-PL-B 1142978-AH287-PL-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1142978-AH287-PL-B Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 4-SIP Applications: Fan Motor Driver Technology: Power MOSFET Operating Supply Voltage: 3.8 V ~ 28 V Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Part Status: Obsolete(EOL) Output Configuration: Low Side (2) Output Current: 400mA Voltage - Load: 3.8 V ~ 28 V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: AH287 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): AH287-PG-B; AH287-PG; AH287-P; Introduction Date: September 05, 2004 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142978-AH287-PL-B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 4-SIP
Applications: Fan Motor Driver
Technology: Power MOSFET
Operating Supply Voltage: 3.8 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Part Status: Obsolete(EOL)
Output Configuration: Low Side (2)
Output Current: 400mA
Voltage - Load: 3.8 V ~ 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: AH287
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): AH287-PG-B; AH287-PG; AH287-P;
Introduction Date: September 05, 2004
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-AH287-PL-B 1142978-AH287-PL-B
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - AH287-PL-B
PC-Based Bus On/Off
Unlock Full Specs
to access all available technical data