DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - AH286-PL-B AH286-PL-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016342-AH286-PL-B Packaging: Bulk Applications: Fan Motor Driver Mounting: Through Hole Technology: Power MOSFET Output Current: 500mA Voltage - Load: 3.8 V to 20 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016342-AH286-PL-B Packaging: Bulk Applications: Fan Motor Driver Mounting: Through Hole Technology: Power MOSFET Output Current: 500mA Voltage - Load: 3.8 V to 20 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AH286-PL-B - 1016342-AH286-PL-B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH286-PL-B
1016342-AH286-PL-B
PMIC - PMIC - Motor Drivers, Controllers - AH286-PL-B 1016342-AH286-PL-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1016342-AH286-PL-B Packaging: Bulk Applications: Fan Motor Driver Mounting: Through Hole Technology: Power MOSFET Output Current: 500mA Voltage - Load: 3.8 V to 20 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 5-SIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 20 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016342-AH286-PL-B
Packaging: Bulk
Applications: Fan Motor Driver
Mounting: Through Hole
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 3.8 V to 20 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 5-SIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
500MA Motor Driver IC - 744-AH286-PL-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA Motor Driver IC
744-AH286-PL-B
500MA Motor Driver IC 744-AH286-PL-B
IC HALL FAN CTRLR 500MA 5-SIP Product overview: AH286-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 500MA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH286-PL-B can be used for catalog matching and distributor lookup.

IC HALL FAN CTRLR 500MA 5-SIP Product overview: AH286-PL-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 500MA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH286-PL-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH286-PL-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH286-PL-B
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH286-PL-B
IC HALL FAN CTRLR 500MA 5-SIP

IC HALL FAN CTRLR 500MA 5-SIP

Supplier's Site
PMIC - Motor Drivers, Controllers - AH286-PL-B - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH286-PL-B
PMIC - Motor Drivers, Controllers AH286-PL-B
IC HALL FAN CTRLR 500MA 5-SIP

IC HALL FAN CTRLR 500MA 5-SIP

Supplier's Site Datasheet
Motor Drivers, Controllers - AH286-PL-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH286-PL-B
Motor Drivers, Controllers AH286-PL-B
Motor Driver

Motor Driver

Buy Now Datasheet
Motor Drivers, Controllers - AH286-PL-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH286-PL-B
Motor Drivers, Controllers AH286-PL-B
Motor Driver

Motor Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1016342-AH286-PL-B 744-AH286-PL-B AH286-PL-B AH286-PL-B AH286-PL-B
Product Name PMIC - PMIC - Motor Drivers, Controllers - AH286-PL-B 500MA Motor Driver IC Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data