The AH285-YL-13 is a single-chip motor driver designed for two-coil brushless DC (BLDC) fans and motors. It operates within a voltage range of 3.8V to 20V and integrates a Hall-effect sensor along with a built-in input amplifier. The device features two complementary open-drain output drivers that include internal Zener diode protection, ensuring reliable operation. Key functionalities include a tachometer output for monitoring motor speed and rotor lock protection, which automatically shuts down the output drivers if rotor lock is detected, with an automatic restart feature once the lock is removed. The AH285 can handle an average output current of up to 500mA and is packaged in a compact SOT89-5 form factor. Additionally, it is compliant with RoHS standards, being lead-free and free from halogens and antimony. This product is suitable for applications involving low to medium voltage, low power BLDC motors and cooling fans. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the AH2985 as an alternative.
Manufacturer: Diodes Incorporated
Win Source Part Number: 120125-AH285-YL-13
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 3.8 V to 20 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET On/Off SOT-89-5
Motor Driver Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER 3.8V-20V SOT89-5 Product overview: AH285-YL-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 20V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.8V, 20V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH285-YL-13 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3.8V-20V SOT89-5
Motor Driver Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER 3.8V-20V SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 120125-AH285-YL-13 | 981-AH285-YL-13-CHP | 744-AH285-YL-13 | AH285-YL-13 | AH285-YL-13 | AH285-YL-13 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH285-YL-13 | Motor Drivers, Controllers | 3.8V 20V SOT89 Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 4 to 20 volts | 4 to 20 volts | ||||
| DC Input | 4 to 20 volts | 4 to 20 volts | 20 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |