DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH277AZ4-BG1 AH277AZ4-BG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911261-AH277AZ4-BG1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Digital Switch Latch Open Collector Hall Effect TO-94 Package: 4-SSIP Package: Reel - TR Mounting: Through Hole Family Name: AH277 Categories: Sensors Case / Package: TO-94 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911261-AH277AZ4-BG1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Digital Switch Latch Open Collector Hall Effect TO-94 Package: 4-SSIP Package: Reel - TR Mounting: Through Hole Family Name: AH277 Categories: Sensors Case / Package: TO-94 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH277AZ4-BG1 - 911261-AH277AZ4-BG1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH277AZ4-BG1
911261-AH277AZ4-BG1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH277AZ4-BG1 911261-AH277AZ4-BG1
Manufacturer: Diodes Incorporated Win Source Part Number: 911261-AH277AZ4-BG1 Operating Temperature Range: -20°C ~ 85°C (TA) Features: Digital Switch Latch Open Collector Hall Effect TO-94 Package: 4-SSIP Package: Reel - TR Mounting: Through Hole Family Name: AH277 Categories: Sensors Case / Package: TO-94 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911261-AH277AZ4-BG1
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Digital Switch Latch Open Collector Hall Effect TO-94
Package: 4-SSIP
Package: Reel - TR
Mounting: Through Hole
Family Name: AH277
Categories: Sensors
Case / Package: TO-94
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH277AZ4-BG1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH277AZ4-BG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 911261-AH277AZ4-BG1 AH277AZ4-BG1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH277AZ4-BG1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1302KUATI-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details