Manufacturer: Diodes Incorporated
Win Source Part Number: 051731-AH276Z4-AG1
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 16mA
Current - Output (Max): 350mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-94
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 16 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH LATCH TO94
MAGNETIC SWITCH LATCH TO94
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 051731-AH276Z4-AG1 | AH276Z4-AG1 | AH276Z4-AG1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Z4-AG1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-94 | Through Hole |