DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276UZ4-CG1 AH276UZ4-CG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016332-AH276UZ4-CG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 16mA Current - Output (Max): 350mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016332-AH276UZ4-CG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 16mA Current - Output (Max): 350mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276UZ4-CG1 - 1016332-AH276UZ4-CG1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276UZ4-CG1
1016332-AH276UZ4-CG1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276UZ4-CG1 1016332-AH276UZ4-CG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1016332-AH276UZ4-CG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 16mA Current - Output (Max): 350mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016332-AH276UZ4-CG1
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 16mA
Current - Output (Max): 350mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-94
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 16 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH276UZ4-CG1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH276UZ4-CG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016332-AH276UZ4-CG1 AH276UZ4-CG1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276UZ4-CG1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-94
Unlock Full Specs
to access all available technical data