DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PL-B-C AH276Q-PL-B-C

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016336-AH276Q-PL-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 25mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016336-AH276Q-PL-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 25mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PL-B-C - 1016336-AH276Q-PL-B-C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PL-B-C
1016336-AH276Q-PL-B-C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PL-B-C 1016336-AH276Q-PL-B-C
Manufacturer: Diodes Incorporated Win Source Part Number: 1016336-AH276Q-PL-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 25mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016336-AH276Q-PL-B-C
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 25mA
Current - Output (Max): 400mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 4-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH276Q-PL-B-C
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH276Q-PL-B-C
MAGNETIC SWITCH LATCH 4SIP

MAGNETIC SWITCH LATCH 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016336-AH276Q-PL-B-C AH276Q-PL-B-C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PL-B-C Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data