DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PG-B-C AH276Q-PG-B-C

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142966-AH276Q-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Family Name: AH276Q Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): SS42R; UGN5275K; TSH181CT B0G; Introduction Date: February 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142966-AH276Q-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Family Name: AH276Q Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): SS42R; UGN5275K; TSH181CT B0G; Introduction Date: February 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PG-B-C - 1142966-AH276Q-PG-B-C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PG-B-C
1142966-AH276Q-PG-B-C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PG-B-C 1142966-AH276Q-PG-B-C
Manufacturer: Diodes Incorporated Win Source Part Number: 1142966-AH276Q-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Family Name: AH276Q Categories: Sensors, Transducers Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): SS42R; UGN5275K; TSH181CT B0G; Introduction Date: February 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142966-AH276Q-PG-B-C
Packaging: Bulk
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 4-SSIP
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3.5 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete(EOL)
Sensing Range: 10mT Trip, -10mT Release
Family Name: AH276Q
Categories: Sensors, Transducers
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP
Current - Output (Maximum): 400mA
Maximum Supply Current: 25mA
Alternative Parts (Cross-Reference): SS42R; UGN5275K; TSH181CT B0G;
Introduction Date: February 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1142966-AH276Q-PG-B-C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH276Q-PG-B-C
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347131-A1245LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers