DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266Z4-BG1 AH266Z4-BG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016331-AH266Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016331-AH266Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266Z4-BG1 - 1016331-AH266Z4-BG1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266Z4-BG1
1016331-AH266Z4-BG1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266Z4-BG1 1016331-AH266Z4-BG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1016331-AH266Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016331-AH266Z4-BG1
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 400mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-94
Purpose: Latch
Supply Voltage - Operating: 4 V to 28 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH266Z4-BG1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH266Z4-BG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site
Switches (Solid State) - AH266Z4-BG1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH266Z4-BG1
Switches (Solid State) AH266Z4-BG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016331-AH266Z4-BG1 AH266Z4-BG1 AH266Z4-BG1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266Z4-BG1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-94 Through Hole
Unlock Full Specs
to access all available technical data