DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PL-B-A AH266K-PL-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 109628-AH266K-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 109628-AH266K-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PL-B-A - 109628-AH266K-PL-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PL-B-A
109628-AH266K-PL-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PL-B-A 109628-AH266K-PL-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 109628-AH266K-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 400mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 4-SIP Purpose: Latch Supply Voltage - Operating: 4 V to 28 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109628-AH266K-PL-B-A
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 400mA
Sensing Range: 7mT Trip, -7mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 4-SIP
Purpose: Latch
Supply Voltage - Operating: 4 V to 28 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 109628-AH266K-PL-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PL-B-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data