DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-B AH266K-PG-B-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142963-AH266K-PG-B- B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 28V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1142963-AH266K-PG-B- B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-B - 1142963-AH266K-PG-B-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-B
1142963-AH266K-PG-B-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-B 1142963-AH266K-PG-B-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1142963-AH266K-PG-B- B Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 28V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1142963-AH266K-PG-B-B
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Supplier Device Package: 4-SIP
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SSIP
Current - Output (Maximum): 400mA
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 28V

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH266K-PG-B-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH266K-PG-B-B
MAGNETIC SWITCH LATCH 4SIP

MAGNETIC SWITCH LATCH 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1142963-AH266K-PG-B-B AH266K-PG-B-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1212LLHLT-T - 076662-A1212LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A1 - TLE493D-P3B6 A1 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 5.5 volts
View Details