DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-A AH266K-PG-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768359-AH266K-PG-B-A Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4 V ~ 28 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH266K Categories: Sensors, Transducers Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): SS466A-T2; SS466A-T3; TSH181CT B0G; SS461A; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768359-AH266K-PG-B-A Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4 V ~ 28 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH266K Categories: Sensors, Transducers Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): SS466A-T2; SS466A-T3; TSH181CT B0G; SS461A; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-A - 768359-AH266K-PG-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-A
768359-AH266K-PG-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-A 768359-AH266K-PG-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 768359-AH266K-PG-B-A Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C (TA) Features: Temperature Compensated Package: 4-SSIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 4 V ~ 28 V Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 7mT Trip, -7mT Release Family Name: AH266K Categories: Sensors, Transducers Manufacturer Package: 4-SIP Current - Output (Maximum): 400mA Maximum Supply Current: 10mA Alternative Parts (Cross-Reference): SS466A-T2; SS466A-T3; TSH181CT B0G; SS461A; Introduction Date: March 25, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 768359-AH266K-PG-B-A
Packaging: Bulk
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Temperature Compensated
Package: 4-SSIP
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 4 V ~ 28 V
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 7mT Trip, -7mT Release
Family Name: AH266K
Categories: Sensors, Transducers
Manufacturer Package: 4-SIP
Current - Output (Maximum): 400mA
Maximum Supply Current: 10mA
Alternative Parts (Cross-Reference): SS466A-T2; SS466A-T3; TSH181CT B0G; SS461A;
Introduction Date: March 25, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH266K-PG-B-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH266K-PG-B-A
MAGNETIC SWITCH LATCH 4SIP

MAGNETIC SWITCH LATCH 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 768359-AH266K-PG-B-A AH266K-PG-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH266K-PG-B-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1201LUA-T - 1010938-A1201LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details