DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-BG1 AH211Z4-BG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198956-AH211Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 400mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198956-AH211Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 400mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-BG1 - 198956-AH211Z4-BG1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-BG1
198956-AH211Z4-BG1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-BG1 198956-AH211Z4-BG1
Manufacturer: Diodes Incorporated Win Source Part Number: 198956-AH211Z4-BG1 Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 400mA Sensing Range: 9mT Trip, -9mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-94 Purpose: Latch Supply Voltage - Operating: 3.5 V to 16 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 198956-AH211Z4-BG1
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 400mA
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-94
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 16 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH211Z4-BG1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH211Z4-BG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198956-AH211Z4-BG1 AH211Z4-BG1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-BG1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-94
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 - TLE4953 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
3 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4.5 to 36 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details