DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-AG1 AH211Z4-AG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039177-AH211Z4-AG1 Packaging: Tape and Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 039177-AH211Z4-AG1 Packaging: Tape and Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-AG1 - 039177-AH211Z4-AG1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-AG1
039177-AH211Z4-AG1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-AG1 039177-AH211Z4-AG1
Manufacturer: Diodes Incorporated Win Source Part Number: 039177-AH211Z4-AG1 Packaging: Tape and Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 6mT Trip, -6mT Release Categories: Sensors, Transducers Supplier Device Package: TO-94 Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Current - Output (Maximum): 400mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 16V

Manufacturer: Diodes Incorporated
Win Source Part Number: 039177-AH211Z4-AG1
Packaging: Tape and Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 6mT Trip, -6mT Release
Categories: Sensors, Transducers
Supplier Device Package: TO-94
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 4-SSIP
Current - Output (Maximum): 400mA
Maximum Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 16V

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH211Z4-AG1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH211Z4-AG1
MAGNETIC SWITCH LATCH TO94

MAGNETIC SWITCH LATCH TO94

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 039177-AH211Z4-AG1 AH211Z4-AG1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH211Z4-AG1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1185EUA-T - 1010936-A1185EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Specs
Sensor Type Magnetic
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details