The AH1913 is an ultra-high sensitivity omnipolar Hall effect switch IC designed for low-power applications. It operates within a supply voltage range of 1.6V to 5.5V and features a low average supply current of only 12OºA at 1.8V, making it suitable for battery-powered devices such as smartphones, IoT devices, and smoke detectors. The device utilizes a chopper-stabilized design that ensures superior stability across temperature and supply voltage variations, with an operating temperature range of -40°C to +85°C. The AH1913 activates with either a north or south magnetic pole, turning the output low when the magnetic flux density exceeds the operating point. It is packaged in industry-standard SC59 and X1-DFN1216-4 formats, providing flexibility for various design requirements. The device also boasts a high ESD protection level of up to 6kV, enhancing system robustness. It is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This product is ideal for applications requiring reliable position detection and contactless switching in consumer electronics and industrial settings.
Win Source Part Number: 1355574-AH1913-W-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3
Base Product Number: AH1913
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3mT Trip, ±2.4mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 5.5V
Current - Supply (Max): 22µA
Current - Output (Max): 1mA
Output Type: Push-Pull
OMNIPOLAR HALL EFFECT SWITCH, SC-59-3 ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
MAG SWITCH OMNIPOL SC59-3 T&R
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1355574-AH1913-W-7 | 81AH8723 | AH1913-W-7 | AH1913-W-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Omnipolar Hall Effect Switch, Sc-59-3 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Sensors - Magnetic Sensors | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |