DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1913-FA-7

Description
Win Source Part Number: 1356386-AH1913-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1913 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±2.4mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 5.5V Current - Supply (Max): 22µA Current - Output (Max): 1mA Output Type: Push-Pull
Request a Quote Datasheet
Description
Win Source Part Number: 1356386-AH1913-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1913 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±2.4mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 5.5V Current - Supply (Max): 22µA Current - Output (Max): 1mA Output Type: Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356386-AH1913-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1356386-AH1913-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1356386-AH1913-FA-7
Win Source Part Number: 1356386-AH1913-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1913 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±3mT Trip, ±2.4mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 5.5V Current - Supply (Max): 22µA Current - Output (Max): 1mA Output Type: Push-Pull

Win Source Part Number: 1356386-AH1913-FA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: X1-DFN1216-4
Base Product Number: AH1913
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3mT Trip, ±2.4mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 5.5V
Current - Supply (Max): 22µA
Current - Output (Max): 1mA
Output Type: Push-Pull

Buy Now Datasheet
Hall Effect Sw, Omnipolar Sw, X1Dfn, 18G Rohs Compliant Diodes Inc. - 28AK5435 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar Sw, X1Dfn, 18G Rohs Compliant Diodes Inc.
28AK5435
Hall Effect Sw, Omnipolar Sw, X1Dfn, 18G Rohs Compliant Diodes Inc. 28AK5435
HALL EFFECT SW, OMNIPOLAR SW, X1DFN, 18G ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR SW, X1DFN, 18G ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Sensors - Magnetic Sensors - AH1913-FA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
AH1913-FA-7
Integrated Circuits (ICs) - Sensors - Magnetic Sensors AH1913-FA-7
Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Integrated Circuits (ICs) - Sensors - Magnetic Sensors

Supplier's Site
Switches (Solid State) - AH1913-FA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1913-FA-7
Switches (Solid State) AH1913-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1356386-AH1913-FA-7 28AK5435 AH1913-FA-7 AH1913-FA-7
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar Sw, X1Dfn, 18G Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Sensors - Magnetic Sensors Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 4-UDFN Exposed Pad Surface Mount Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data