Win Source Part Number: 1375871-AH1912-W-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SC-59-3
Base Product Number: AH1912
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±4.2mT Trip, ±3.3mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 5.5V
Current - Supply (Max): 3µA
Current - Output (Max): 1mA
Output Type: Push-Pull
MAGNETIC SWITCH OMNIPOL SC59-3
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
OMNIPOLAR HALL EFFECT SWITCH, SC-59-3 ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1375871-AH1912-W-7 | AH1912-W-7 | AH1912-W-7 | 81AH8722 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Integrated Circuits (ICs) - Sensors - Magnetic Sensors | Omnipolar Hall Effect Switch, Sc-59-3 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | Surface Mount | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |