Win Source Part Number: 1375823-AH1912-FA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: X1-DFN1216-4
Base Product Number: AH1912
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±4.2mT Trip, ±3.3mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 5.5V
Current - Supply (Max): 3µA
Current - Output (Max): 1mA
Output Type: Push-Pull
Integrated Circuits (ICs) - Sensors - Magnetic Sensors
HALL EFFECT SW, OMNIPOLAR SW, X1DFN, 30G ROHS COMPLIANT: YES
MAGNETIC SWITCH OMNIPOLAR 4DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375823-AH1912-FA-7 | AH1912-FA-7 | 28AK5434 | AH1912-FA-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Integrated Circuits (ICs) - Sensors - Magnetic Sensors | Hall Effect Sw, Omnipolar Sw, X1Dfn, 30G Rohs Compliant Diodes Inc. | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | 4-UDFN Exposed Pad | Surface Mount | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |