DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-FA-7 AH1902-FA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016329-AH1902-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 3mA Sensing Range: ±4.8mT Trip, ±3.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN (1.6x1.2) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016329-AH1902-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 3mA Sensing Range: ±4.8mT Trip, ±3.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN (1.6x1.2) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-FA-7 - 1016329-AH1902-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-FA-7
1016329-AH1902-FA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-FA-7 1016329-AH1902-FA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1016329-AH1902-FA-7 Packaging: Reel - TR Technology: Hall Effect Output Type: Push-Pull Polarization: Either Current - Supply (Max): 8μA Current - Output (Max): 3mA Sensing Range: ±4.8mT Trip, ±3.8mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-DFN (1.6x1.2) Purpose: Omnipolar Switch Supply Voltage - Operating: 1.6 V to 3.6 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016329-AH1902-FA-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 3mA
Sensing Range: ±4.8mT Trip, ±3.8mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-DFN (1.6x1.2)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.6 V to 3.6 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc. - 76AH4512 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc.
76AH4512
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc. 76AH4512
HALL EFFECT SW, OMNIPOLAR, X1-DFN1216-4 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, X1-DFN1216-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Switches (Solid State) - AH1902-FA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1902-FA-7
Switches (Solid State) AH1902-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1902-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1902-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1016329-AH1902-FA-7 76AH4512 AH1902-FA-7 AH1902-FA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1902-FA-7 Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc. Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 4-DFN (1.6x1.2) Surface Mount
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data