DIODES Incorporated Switches (Solid State) AH1899B-FS4-7

Description
HALL OMNIPOLAR SWITCH X2-DFN1010
Request a Quote Datasheet
Description
HALL OMNIPOLAR SWITCH X2-DFN1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 31-AH1899B-FS4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1899B-FS4-7TR-ND
Switches (Solid State) 31-AH1899B-FS4-7TR-ND
HALL OMNIPOLAR SWITCH X2-DFN1010

HALL OMNIPOLAR SWITCH X2-DFN1010

Buy Now Datasheet
Switches (Solid State) - 31-AH1899B-FS4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1899B-FS4-7CT-ND
Switches (Solid State) 31-AH1899B-FS4-7CT-ND
HALL OMNIPOLAR SWITCH X2-DFN1010

HALL OMNIPOLAR SWITCH X2-DFN1010

Buy Now Datasheet
Switches (Solid State) - 31-AH1899B-FS4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
31-AH1899B-FS4-7DKR-ND
Switches (Solid State) 31-AH1899B-FS4-7DKR-ND
HALL OMNIPOLAR SWITCH X2-DFN1010

HALL OMNIPOLAR SWITCH X2-DFN1010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 31-AH1899B-FS4-7TR-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093420 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Hall Effect Sensors - 315231 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details