Manufacturer: Diodes Incorporated
Win Source Part Number: 1016328-AH1898-CA4-7
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Push-Pull
Polarization: Either
Current - Supply (Max): 8μA
Current - Output (Max): 2.5mA
Sensing Range: Programmable
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-WLB0808-4
Purpose: Omnipolar Switch
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
HALL EFFECT SW, OMNIPOLAR, U-WLB0808-4 ROHS COMPLIANT: YES
MAGNETIC SWITCH OMNI UWLB0808-4
MAGNETIC SWITCH OMNI UWLB0808-4
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1016328-AH1898-CA4-7 | 76AH4511 | AH1898-CA4-7 | AH1898-CA4-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1898-CA4-7 | Hall Effect Sw, Omnipolar, U-Wlb0808-4 Rohs Compliant Diodes Inc. | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | U-WLB0808-4 | Surface Mount | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |