Manufacturer: Diodes Incorporated
Win Source Part Number: 860738-AH1895-FA-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH1895
Categories: Sensors
Case / Package: X1-DFN1216-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH1895-FA-7CT-ND, AH1895-FA-7DKR-ND, AH1895-FA-7TR, AH1895-FA-7DICT, AH1895-FA-7TR-ND, AH1895-FA-7CT, AH1895-FA-7DITR, AH1895-FA-7DIDKR, AH1895-FA-7DKR
MAGNETIC SWITCH OMNIPOLAR 4DFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 860738-AH1895-FA-7 | AH1895-FA-7 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1895-FA-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |