Manufacturer: Diodes Incorporated
Win Source Part Number: 801738-AH1894-Z-7
Packaging: Reel
Features: Programmable Trip Point
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Polarization: Either
Sensing Range: Programmable
Supplier Device Package: SOT-553
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-553
Current - Output (Maximum): 3.5mA
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 3.6V
Current - Supply (Maximum): 8μA
MAGNETIC SWITCH OMNIPOLAR SOT553
HALL EFFECT SW, OMNIPOLAR, 40G, SOT553-5 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 801738-AH1894-Z-7 | AH1894-Z-7 | 78AH1259 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-Z-7 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Omnipolar, 40G, Sot553-5 Rohs Compliant Diodes Inc. |
| Sensor Type | Magnetic | Magnetic |