DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-FA-7 AH1894-FA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860737-AH1894-FA-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4 Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AH1894 Categories: Sensors Case / Package: X1-DFN1216-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1894-FA-7DIDKR, AH1894-FA-7DITR, AH1894-FA-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 860737-AH1894-FA-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4 Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AH1894 Categories: Sensors Case / Package: X1-DFN1216-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1894-FA-7DIDKR, AH1894-FA-7DITR, AH1894-FA-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-FA-7 - 860737-AH1894-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-FA-7
860737-AH1894-FA-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-FA-7 860737-AH1894-FA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860737-AH1894-FA-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4 Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AH1894 Categories: Sensors Case / Package: X1-DFN1216-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AH1894-FA-7DIDKR, AH1894-FA-7DITR, AH1894-FA-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860737-AH1894-FA-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Push-Pull Hall Effect X1-DFN1216-4
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH1894
Categories: Sensors
Case / Package: X1-DFN1216-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH1894-FA-7DIDKR, AH1894-FA-7DITR, AH1894-FA-7DICT

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1894-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1894-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 860737-AH1894-FA-7 AH1894-FA-7
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH1894-FA-7 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1220EUA-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 24 volts
View Details
4 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B3 - TLE493D-W3B6 B3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details