DIODES Incorporated Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1893-FA-7

Description
Win Source Part Number: 1375847-AH1893-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1893 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±4.6mT Trip, ±3.9mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 3.6V Current - Supply (Max): 8µA Current - Output (Max): 3mA Output Type: Push-Pull
Request a Quote Datasheet
Description
Win Source Part Number: 1375847-AH1893-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1893 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±4.6mT Trip, ±3.9mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 3.6V Current - Supply (Max): 8µA Current - Output (Max): 3mA Output Type: Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375847-AH1893-FA-7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1375847-AH1893-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1375847-AH1893-FA-7
Win Source Part Number: 1375847-AH1893-FA-7 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 4-UDFN Exposed Pad Supplier Device Package: X1-DFN1216-4 Base Product Number: AH1893 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Omnipolar Switch Polarization: North Pole, South Pole Sensing Range: ±4.6mT Trip, ±3.9mT Release Test Condition: -40°C ~ 85°C Voltage - Supply: 1.6V ~ 3.6V Current - Supply (Max): 8µA Current - Output (Max): 3mA Output Type: Push-Pull

Win Source Part Number: 1375847-AH1893-FA-7
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: X1-DFN1216-4
Base Product Number: AH1893
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±4.6mT Trip, ±3.9mT Release
Test Condition: -40°C ~ 85°C
Voltage - Supply: 1.6V ~ 3.6V
Current - Supply (Max): 8µA
Current - Output (Max): 3mA
Output Type: Push-Pull

Buy Now Datasheet
Switches (Solid State) - AH1893-FA-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH1893-FA-7
Switches (Solid State) AH1893-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH1893-FA-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH1893-FA-7
MAGNETIC SWITCH OMNIPOLAR 4DFN

MAGNETIC SWITCH OMNIPOLAR 4DFN

Supplier's Site
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc. - 76AH4510 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc.
76AH4510
Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc. 76AH4510
HALL EFFECT SW, OMNIPOLAR, X1-DFN1216-4 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, X1-DFN1216-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1375847-AH1893-FA-7 AH1893-FA-7 AH1893-FA-7 76AH4510
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar, X1-Dfn1216-4 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 4-UDFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data